RWR80N1400FRRSL is a solderable, non-inductive wirewound resistor from the RWR80N series, qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 140 Ω, and tolerance of ±1.0%. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. The component has an axial lead configuration with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part meets ANSI J-STD-002 for solderability and achieves an insulation resistance of 1000 MΩ minimum dry and 100 MΩ minimum after moisture exposure.
EGN-3-80 140 1% RWR80N1400FR RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1400FRRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |