Vishay Intertechnology, Inc. Through Hole Resistors RWR80N13R0FSS73

Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N13R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R0FSS73-ND
Through Hole Resistors RWR80N13R0FSS73-ND
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13 OHM 2W 1% WW AXIAL - RWR80N13R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 1% WW AXIAL
RWR80N13R0FSS73
RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FSS73
RES 13ohm 2W 1% WW AXIAL

RES 13ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N13R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R0FSS73
Wirewound Resistors 3110-RWR80N13R0FSS73
EGN-3-80 13 1% RWR80N13R0FS S73

EGN-3-80 13 1% RWR80N13R0FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N13R0FSS73-ND RWR80N13R0FSS73 3110-RWR80N13R0FSS73
Product Name Through Hole Resistors RES 13 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details