Vishay Intertechnology, Inc. RES 1.35K OHM 2W 0.1% WW AXIAL RWR80N1351BRS73

Description
RES 1.35Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 2W 0.1% WW AXIAL - RWR80N1351BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 2W 0.1% WW AXIAL
RWR80N1351BRS73
RES 1.35K OHM 2W 0.1% WW AXIAL RWR80N1351BRS73
RES 1.35Kohm 2W 0.1% WW AXIAL

RES 1.35Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1351BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1351BRS73-ND
Through Hole Resistors RWR80N1351BRS73-ND
1.35 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.35 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1351BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1351BRS73
Wirewound Resistors 3110-RWR80N1351BRS73
EGN-3-80 1.35K .1% RWR80N1351BR S73

EGN-3-80 1.35K .1% RWR80N1351BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1351BRS73 RWR80N1351BRS73-ND 3110-RWR80N1351BRS73
Product Name RES 1.35K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details