Vishay Intertechnology, Inc. Wirewound Resistors RWR80N12R1BSB12

Description
EGN-3-80 12.1 .1% RWR80N12R1BS B12
Request a Quote
Description
EGN-3-80 12.1 .1% RWR80N12R1BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N12R1BSB12 is a weldable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has a power rating of 2 W, a resistance value of 12.1 Ω with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The part is supplied in bulk pack with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR80N12R1BSB12 is a weldable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has a power rating of 2 W, a resistance value of 12.1 Ω with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The part is supplied in bulk pack with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N12R1BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N12R1BSB12
Wirewound Resistors 3110-RWR80N12R1BSB12
EGN-3-80 12.1 .1% RWR80N12R1BS B12

EGN-3-80 12.1 .1% RWR80N12R1BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N12R1BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details