Vishay Intertechnology, Inc. Wirewound Resistors RWR80N12R1BRB12

Description
EGN-3-80 12.1 .1% RWR80N12R1BR B12
Request a Quote
Description
EGN-3-80 12.1 .1% RWR80N12R1BR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 2 W at 25 °C. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualifications. The resistor has a resistance range of 0.1 to 1.58 kΩ, with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It features a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part number RWR80N12R1BRB12 falls within the RWR80N series, with resistance value 12.1 Ω, ±0.1 % tolerance, 0.01 %/1000 h failure rate, and bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 2 W at 25 °C. It operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualifications. The resistor has a resistance range of 0.1 to 1.58 kΩ, with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It features a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum dry, and terminal strength of 5 lb minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part number RWR80N12R1BRB12 falls within the RWR80N series, with resistance value 12.1 Ω, ±0.1 % tolerance, 0.01 %/1000 h failure rate, and bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N12R1BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N12R1BRB12
Wirewound Resistors 3110-RWR80N12R1BRB12
EGN-3-80 12.1 .1% RWR80N12R1BR B12

EGN-3-80 12.1 .1% RWR80N12R1BR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N12R1BRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details