RWR80N is a military-grade, axial lead, wirewound resistor with a power rating of 2 W and a non-inductive Ayrton-Perry winding. It operates from -55 °C to +250 °C, has a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1.0 %. The resistor is coated with high-temperature silicone, features complete welded construction, and has solderable terminals meeting ANSI J-STD-002. Its dimensions are 0.406 ± 0.031 in length, 0.094 ± 0.031 in diameter, and 0.020 ± 0.0015 in lead diameter. It meets MIL-PRF-39007 with a dielectric withstanding voltage of 500 V RMS, an insulation resistance of 1000 MΩ minimum when dry, and a terminal strength of 5 lb minimum.
EGN-3-80 127 1% RWR80N1270FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1270FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |