RWR80N1200BSB12 is a solderable, non-inductive axial lead wirewound resistor based on the RWR80N series, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance value of 120 Ω with a tolerance of ±0.1%, and a failure rate of 1.0%/1000 h. The resistor is mounted with axial leads and dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and complies with ANSI J-STD-002 solderability standards. The part is packaged in bulk with single lot date code.
EGN-3-80 120 .1% RWR80N1200BS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1200BSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |