Vishay Intertechnology, Inc. Wirewound Resistors RWR80N11R8FRB12

Description
EGN-3-80 11.8 1% RWR80N11R8FR B12
Request a Quote
Description
EGN-3-80 11.8 1% RWR80N11R8FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N11R8FRB12 is a military-grade, axial lead, wirewound resistor in the RWR78 series, with a power rating of 2 W, resistance of 11.8 Ω, and a tolerance of ±1%. It features a non-inductive Ayrton-Perry winding, complete welded construction, and a high-temperature silicone coating. The part is rated for operation from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V and insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. The part meets MIL-PRF-39007 qualification standards and is designed for high-reliability applications.

Datasheet Summary
Powered by GS/AI

RWR80N11R8FRB12 is a military-grade, axial lead, wirewound resistor in the RWR78 series, with a power rating of 2 W, resistance of 11.8 Ω, and a tolerance of ±1%. It features a non-inductive Ayrton-Perry winding, complete welded construction, and a high-temperature silicone coating. The part is rated for operation from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V and insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, 0.094 ± 0.031 inches (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 inches (0.508 ± 0.038 mm) for terminal diameter. The part meets MIL-PRF-39007 qualification standards and is designed for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N11R8FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R8FRB12
Wirewound Resistors 3110-RWR80N11R8FRB12
EGN-3-80 11.8 1% RWR80N11R8FR B12

EGN-3-80 11.8 1% RWR80N11R8FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N11R8FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details