Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1151FRR36

Description
EGN-3-80 1.15K 1% RWR80N1151FR R36
Request a Quote
Description
EGN-3-80 1.15K 1% RWR80N1151FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N series consists of military-grade, wirewound resistors with a complete welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. Available in a non-inductive configuration with Ayrton-Perry winding, it has a power rating of 2 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 Ω to 1.58 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The device has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum dry, and terminals compliant with ANSI J-STD-002 for solderability. It is supplied in an axial lead package with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, weighing 0.34 g.

Datasheet Summary
Powered by GS/AI

The RWR80N series consists of military-grade, wirewound resistors with a complete welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. Available in a non-inductive configuration with Ayrton-Perry winding, it has a power rating of 2 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 Ω to 1.58 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The device has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum dry, and terminals compliant with ANSI J-STD-002 for solderability. It is supplied in an axial lead package with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter, weighing 0.34 g.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1151FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1151FRR36
Wirewound Resistors 3110-RWR80N1151FRR36
EGN-3-80 1.15K 1% RWR80N1151FR R36

EGN-3-80 1.15K 1% RWR80N1151FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N1151FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Specs
Resistance Range 0.0150 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details