Vishay Intertechnology, Inc. Wirewound Resistors RWR80N10R0FSR36

Description
EGN-3-80 10 1% RWR80N10R0FS R36
Request a Quote
Description
EGN-3-80 10 1% RWR80N10R0FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, designed for high-temperature applications up to 250 °C. It features a non-inductive Ayrton-Perry winding, a ceramic core, and a high-temperature silicone coating. The resistor has a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1.0 %, a terminal strength of 5 lbf, and operates from -55 °C to +250 °C. It meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, designed for high-temperature applications up to 250 °C. It features a non-inductive Ayrton-Perry winding, a ceramic core, and a high-temperature silicone coating. The resistor has a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1.0 %, a terminal strength of 5 lbf, and operates from -55 °C to +250 °C. It meets MIL-PRF-39007 qualification standards and has a dielectric withstanding voltage of 500 V for 2 W and smaller sizes. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N10R0FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0FSR36
Wirewound Resistors 3110-RWR80N10R0FSR36
EGN-3-80 10 1% RWR80N10R0FS R36

EGN-3-80 10 1% RWR80N10R0FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N10R0FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details