Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1021FMB12

Description
EGN-3-80 1.02K 1% RWR80N1021FM B12
Request a Quote
Description
EGN-3-80 1.02K 1% RWR80N1021FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade axial lead wirewound resistor with a welded construction, high temperature silicone coating, and non-inductive Ayrton-Perry winding. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1.0%. The component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification standards, and complies with ANSI J-STD-002 for solderability. The terminal strength is 5 lb minimum, and it is rated for 500 V dielectric withstanding voltage.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade axial lead wirewound resistor with a welded construction, high temperature silicone coating, and non-inductive Ayrton-Perry winding. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1.0%. The component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and weighs 0.34 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification standards, and complies with ANSI J-STD-002 for solderability. The terminal strength is 5 lb minimum, and it is rated for 500 V dielectric withstanding voltage.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1021FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1021FMB12
Wirewound Resistors 3110-RWR80N1021FMB12
EGN-3-80 1.02K 1% RWR80N1021FM B12

EGN-3-80 1.02K 1% RWR80N1021FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N1021FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details