Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR200DSB12

Description
ESS-10 .2 .5% RWR78SR200DS B12
Request a Quote
Description
ESS-10 .2 .5% RWR78SR200DS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78S is a military-grade, axially leaded wirewound resistor with a power rating of 10 W, operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, complete welded construction, and a ceramic core with stainless steel end caps. The resistor has a tolerance of ±0.1 %, a resistance range of 0.1 to 39.2 kΩ, and meets MIL-PRF-39007 qualification. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. Solderable terminals are tinned Copperweld®, and the part is qualified for failure rate S level at 0.001 %/1000 h. It complies with ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

RWR78S is a military-grade, axially leaded wirewound resistor with a power rating of 10 W, operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, complete welded construction, and a ceramic core with stainless steel end caps. The resistor has a tolerance of ±0.1 %, a resistance range of 0.1 to 39.2 kΩ, and meets MIL-PRF-39007 qualification. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. Solderable terminals are tinned Copperweld®, and the part is qualified for failure rate S level at 0.001 %/1000 h. It complies with ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR200DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR200DSB12
Wirewound Resistors 3110-RWR78SR200DSB12
ESS-10 .2 .5% RWR78SR200DS B12

ESS-10 .2 .5% RWR78SR200DS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78SR200DSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details