Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8060FSB12

Description
ESS-10 806 1% RWR78S8060FS B12
Request a Quote
Description
ESS-10 806 1% RWR78S8060FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78S8060FSB12 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 10 W, a resistance value of 806 Ω with ±1% tolerance, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and a stainless steel end cap with tinned copper terminals. Its physical dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches lead diameter. The part meets dielectric withstanding voltage of 1000 V RMS, has an insulation resistance of 1000 MΩ minimum when dry, and complies with ANSI J-STD-002 for solderability. The package type is bulk pack, as indicated by the B12 suffix.

Datasheet Summary
Powered by GS/AI

RWR78S8060FSB12 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 10 W, a resistance value of 806 Ω with ±1% tolerance, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and a stainless steel end cap with tinned copper terminals. Its physical dimensions are 1.780 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches lead diameter. The part meets dielectric withstanding voltage of 1000 V RMS, has an insulation resistance of 1000 MΩ minimum when dry, and complies with ANSI J-STD-002 for solderability. The package type is bulk pack, as indicated by the B12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8060FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8060FSB12
Wirewound Resistors 3110-RWR78S8060FSB12
ESS-10 806 1% RWR78S8060FS B12

ESS-10 806 1% RWR78S8060FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S8060FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-1R33F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details