Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5R62FRR69

Description
ESS-10 5.62 1% RWR78S5R62FR R69
Request a Quote
Description
ESS-10 5.62 1% RWR78S5R62FR R69
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR78S series comprises axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. This model has a power rating of 10 W, a resistance range of 0.1 to 39.2 kΩ, and a tolerance of ±1.0 %. It is inductive, with solderable terminals, and operates from -55 °C to +250 °C. The device has a dielectric withstanding voltage of 1000 V, insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 for solderability. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, with a terminal diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. The part is available with a failure rate of 0.01 %/1000 h and shipped in bulk pack or tape/reel configurations as per the suffix code.

Datasheet Summary
Powered by GS/AI

The RWR78S series comprises axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. This model has a power rating of 10 W, a resistance range of 0.1 to 39.2 kΩ, and a tolerance of ±1.0 %. It is inductive, with solderable terminals, and operates from -55 °C to +250 °C. The device has a dielectric withstanding voltage of 1000 V, insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 for solderability. Dimensions are 1.780 ± 0.062 in [45.21 ± 1.58 mm] in length, 0.375 ± 0.031 in [9.525 ± 0.787 mm] in diameter, with a terminal diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. The part is available with a failure rate of 0.01 %/1000 h and shipped in bulk pack or tape/reel configurations as per the suffix code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5R62FRR69 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R62FRR69
Wirewound Resistors 3110-RWR78S5R62FRR69
ESS-10 5.62 1% RWR78S5R62FR R69

ESS-10 5.62 1% RWR78S5R62FR R69

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S5R62FRR69
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chassis Mount Resistors - 696-BRS100-10RJ1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Rect. Case
Resistance Range 10 ohms
View Details