Vishay Intertechnology, Inc. Through Hole Resistors RWR78S5R11FSS73

Description
5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S5R11FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R11FSS73-ND
Through Hole Resistors RWR78S5R11FSS73-ND
5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5R11FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R11FSS73
Wirewound Resistors 3110-RWR78S5R11FSS73
ESS-10 5.11 1% RWR78S5R11FS S73

ESS-10 5.11 1% RWR78S5R11FS S73

Supplier's Site Datasheet
RES 5.11 OHM 10W 1% WW AXIAL - RWR78S5R11FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 10W 1% WW AXIAL
RWR78S5R11FSS73
RES 5.11 OHM 10W 1% WW AXIAL RWR78S5R11FSS73
RES 5.11ohm 10W 1% WW AXIAL

RES 5.11ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5R11FSS73-ND 3110-RWR78S5R11FSS73 RWR78S5R11FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 5.11 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details