Vishay Intertechnology, Inc. RES 5.9K OHM 10W 1% WW AXIAL RWR78S5901FRBSL

Description
RES 5.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 10W 1% WW AXIAL - RWR78S5901FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 10W 1% WW AXIAL
RWR78S5901FRBSL
RES 5.9K OHM 10W 1% WW AXIAL RWR78S5901FRBSL
RES 5.9Kohm 10W 1% WW AXIAL

RES 5.9Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5901FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5901FRBSL-ND
Through Hole Resistors RWR78S5901FRBSL-ND
5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5901FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5901FRBSL
Wirewound Resistors 3110-RWR78S5901FRBSL
ESS-10 5.9K 1% RWR78S5901FR BSL

ESS-10 5.9K 1% RWR78S5901FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5901FRBSL RWR78S5901FRBSL-ND 3110-RWR78S5901FRBSL
Product Name RES 5.9K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details