ESS-10 57.6 1% RWR78S57R6FS B12
57.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 57.6ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S57R6FSB12 | RWR78S57R6FSB12-ND | RWR78S57R6FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 57.6 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 57.6 ohms | 57.6 ohms | 57.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |