Vishay Intertechnology, Inc. RES 56 OHM 10W 1% WW AXIAL RWR78S56R0FRBSL

Description
RES 56ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 10W 1% WW AXIAL - RWR78S56R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 10W 1% WW AXIAL
RWR78S56R0FRBSL
RES 56 OHM 10W 1% WW AXIAL RWR78S56R0FRBSL
RES 56ohm 10W 1% WW AXIAL

RES 56ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S56R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S56R0FRBSL-ND
Through Hole Resistors RWR78S56R0FRBSL-ND
56 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S56R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S56R0FRBSL
Wirewound Resistors 3110-RWR78S56R0FRBSL
ESS-10 56 1% RWR78S56R0FR BSL

ESS-10 56 1% RWR78S56R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S56R0FRBSL RWR78S56R0FRBSL-ND 3110-RWR78S56R0FRBSL
Product Name RES 56 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details