Vishay Intertechnology, Inc. RES 562 OHM 10W 1% WW AXIAL RWR78S5620FSRSL

Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 10W 1% WW AXIAL - RWR78S5620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 10W 1% WW AXIAL
RWR78S5620FSRSL
RES 562 OHM 10W 1% WW AXIAL RWR78S5620FSRSL
RES 562ohm 10W 1% WW AXIAL

RES 562ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5620FSRSL-ND
Through Hole Resistors RWR78S5620FSRSL-ND
562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5620FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5620FSRSL
Wirewound Resistors 3110-RWR78S5620FSRSL
ESS-10 562 1% RWR78S5620FS RSL

ESS-10 562 1% RWR78S5620FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5620FSRSL RWR78S5620FSRSL-ND 3110-RWR78S5620FSRSL
Product Name RES 562 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details