Vishay Intertechnology, Inc. RES 5.6K OHM 10W 1% WW AXIAL RWR78S5601FMBSL

Description
RES 5.6Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 10W 1% WW AXIAL - RWR78S5601FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 10W 1% WW AXIAL
RWR78S5601FMBSL
RES 5.6K OHM 10W 1% WW AXIAL RWR78S5601FMBSL
RES 5.6Kohm 10W 1% WW AXIAL

RES 5.6Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5601FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5601FMBSL
Wirewound Resistors 3110-RWR78S5601FMBSL
ESS-10 5.6K 1% RWR78S5601FM BSL

ESS-10 5.6K 1% RWR78S5601FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5601FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5601FMBSL-ND
Through Hole Resistors RWR78S5601FMBSL-ND
5.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5601FMBSL 3110-RWR78S5601FMBSL RWR78S5601FMBSL-ND
Product Name RES 5.6K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 2-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers