5.11 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 5.11Kohm 10W 1% WW AXIAL
ESS-10 5.11K 1% RWR78S5111FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S5111FSBSL-ND | RWR78S5111FSBSL | 3110-RWR78S5111FSBSL |
| Product Name | Through Hole Resistors | RES 5.11K OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |