500 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Win Source Part Number: 1213889-RWR78S5000BS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR78S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.375" Dia x 1.780" L (9.53mm x 45.21mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR78S5000BSB12-MIL
Base Product Number: RWR78
RoHS Status: RoHS non-compliant
RES 500ohm 10W 0.1% WW AXIAL
ESS-10 500 .1% RWR78S5000BS B12
RES 500 OHM 10W 0.1% WW AXIAL Product overview: RWR78S5000BSB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR78S5000BSB12 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S5000BSB12-ND | 1213889-RWR78S5000BSB12 | RWR78S5000BSB12 | 3110-RWR78S5000BSB12 | 53-RWR78S5000BSB12 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | RES 500 OHM 10W 0.1% WW AXIAL | Wirewound Resistors | 500 OHM 10W Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial | ||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | 500 ohms |