Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4R99FRR69

Description
ESS-10 4.99 1% RWR78S4R99FR R69
Request a Quote
Description
ESS-10 4.99 1% RWR78S4R99FR R69
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR78S is a 10 W, axially leaded, military-grade wirewound resistor qualified to MIL-PRF-39007. It has a resistance range of 0.1 Ω to 39.2 Ω with ±0.1 % tolerance and is solderable and inductively wound. The device features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. It has a dielectric withstanding voltage of 1000 V and terminal strength of 10 lb. Dimensions are 1.780 ± 0.062 in length, 0.375 ± 0.031 in diameter, and 0.040 ± 0.002 in terminal diameter. Resistance temperature coefficient is ±20 ppm/°C above 74.1 Ω. Failure rate is 0.01 %/1000 h (R code).

Datasheet Summary
Powered by GS/AI

RWR78S is a 10 W, axially leaded, military-grade wirewound resistor qualified to MIL-PRF-39007. It has a resistance range of 0.1 Ω to 39.2 Ω with ±0.1 % tolerance and is solderable and inductively wound. The device features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. It has a dielectric withstanding voltage of 1000 V and terminal strength of 10 lb. Dimensions are 1.780 ± 0.062 in length, 0.375 ± 0.031 in diameter, and 0.040 ± 0.002 in terminal diameter. Resistance temperature coefficient is ±20 ppm/°C above 74.1 Ω. Failure rate is 0.01 %/1000 h (R code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4R99FRR69 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R99FRR69
Wirewound Resistors 3110-RWR78S4R99FRR69
ESS-10 4.99 1% RWR78S4R99FR R69

ESS-10 4.99 1% RWR78S4R99FR R69

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR78S4R99FRR69
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details