4.87 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.87ohm 10W 0.5% WW AXIAL
ESS-10 4.87 .5% RWR78S4R87DS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S4R87DSB12-ND | RWR78S4R87DSB12 | 3110-RWR78S4R87DSB12 |
| Product Name | Through Hole Resistors | RES 4.87 OHM 10W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.87 ohms | 4.87 ohms | 4.87 ohms |