Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4R75FRS73

Description
ESS-10 4.75 1% RWR78S4R75FR S73
Request a Quote Datasheet
Description
ESS-10 4.75 1% RWR78S4R75FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4R75FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R75FRS73
Wirewound Resistors 3110-RWR78S4R75FRS73
ESS-10 4.75 1% RWR78S4R75FR S73

ESS-10 4.75 1% RWR78S4R75FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4R75FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R75FRS73-ND
Through Hole Resistors RWR78S4R75FRS73-ND
4.75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75 OHM 10W 1% WW AXIAL - RWR78S4R75FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 10W 1% WW AXIAL
RWR78S4R75FRS73
RES 4.75 OHM 10W 1% WW AXIAL RWR78S4R75FRS73
RES 4.75ohm 10W 1% WW AXIAL

RES 4.75ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4R75FRS73 RWR78S4R75FRS73-ND RWR78S4R75FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 4.75 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers