Vishay Intertechnology, Inc. RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FRBSL

Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 10W 1% WW AXIAL - RWR78S4R32FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 10W 1% WW AXIAL
RWR78S4R32FRBSL
RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FRBSL
RES 4.32ohm 10W 1% WW AXIAL

RES 4.32ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S4R32FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R32FRBSL-ND
Through Hole Resistors RWR78S4R32FRBSL-ND
4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4R32FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R32FRBSL
Wirewound Resistors 3110-RWR78S4R32FRBSL
ESS-10 4.32 1% RWR78S4R32FR BSL

ESS-10 4.32 1% RWR78S4R32FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4R32FRBSL RWR78S4R32FRBSL-ND 3110-RWR78S4R32FRBSL
Product Name RES 4.32 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers