Vishay Intertechnology, Inc. RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FMS73

Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 10W 1% WW AXIAL - RWR78S4R32FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 10W 1% WW AXIAL
RWR78S4R32FMS73
RES 4.32 OHM 10W 1% WW AXIAL RWR78S4R32FMS73
RES 4.32ohm 10W 1% WW AXIAL

RES 4.32ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4R32FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4R32FMS73
Wirewound Resistors 3110-RWR78S4R32FMS73
ESS-10 4.32 1% RWR78S4R32FM S73

ESS-10 4.32 1% RWR78S4R32FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4R32FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4R32FMS73-ND
Through Hole Resistors RWR78S4R32FMS73-ND
4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4R32FMS73 3110-RWR78S4R32FMS73 RWR78S4R32FMS73-ND
Product Name RES 4.32 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers