Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4991FRRSL

Description
4.99 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.99 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4991FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4991FRRSL-ND
Through Hole Resistors RWR78S4991FRRSL-ND
4.99 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S4991FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4991FRRSL
Wirewound Resistors 3110-RWR78S4991FRRSL
ESS-10 4.99K 1% RWR78S4991FR RSL

ESS-10 4.99K 1% RWR78S4991FR RSL

Supplier's Site Datasheet
RES 4.99K OHM 10W 1% WW AXIAL - RWR78S4991FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 10W 1% WW AXIAL
RWR78S4991FRRSL
RES 4.99K OHM 10W 1% WW AXIAL RWR78S4991FRRSL
RES 4.99Kohm 10W 1% WW AXIAL

RES 4.99Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S4991FRRSL-ND 3110-RWR78S4991FRRSL RWR78S4991FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.99K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers