Vishay Intertechnology, Inc. Wirewound Resistors RWR78S4750FSBSL

Description
ESS-10 475 1% RWR78S4750FS BSL
Request a Quote Datasheet
Description
ESS-10 475 1% RWR78S4750FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S4750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4750FSBSL
Wirewound Resistors 3110-RWR78S4750FSBSL
ESS-10 475 1% RWR78S4750FS BSL

ESS-10 475 1% RWR78S4750FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S4750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4750FSBSL-ND
Through Hole Resistors RWR78S4750FSBSL-ND
475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 10W 1% WW AXIAL - RWR78S4750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 10W 1% WW AXIAL
RWR78S4750FSBSL
RES 475 OHM 10W 1% WW AXIAL RWR78S4750FSBSL
RES 475ohm 10W 1% WW AXIAL

RES 475ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S4750FSBSL RWR78S4750FSBSL-ND RWR78S4750FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 475 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers