Vishay Intertechnology, Inc. Through Hole Resistors RWR78S4750FRS73

Description
475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S4750FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S4750FRS73-ND
Through Hole Resistors RWR78S4750FRS73-ND
475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 10W 1% WW AXIAL - RWR78S4750FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 10W 1% WW AXIAL
RWR78S4750FRS73
RES 475 OHM 10W 1% WW AXIAL RWR78S4750FRS73
RES 475ohm 10W 1% WW AXIAL

RES 475ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S4750FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S4750FRS73
Wirewound Resistors 3110-RWR78S4750FRS73
ESS-10 475 1% RWR78S4750FR S73

ESS-10 475 1% RWR78S4750FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S4750FRS73-ND RWR78S4750FRS73 3110-RWR78S4750FRS73
Product Name Through Hole Resistors RES 475 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details