Vishay Intertechnology, Inc. Wirewound Resistors RWR78S45R3FRBSL

Description
ESS-10 45.3 1% RWR78S45R3FR BSL
Request a Quote Datasheet
Description
ESS-10 45.3 1% RWR78S45R3FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S45R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S45R3FRBSL
Wirewound Resistors 3110-RWR78S45R3FRBSL
ESS-10 45.3 1% RWR78S45R3FR BSL

ESS-10 45.3 1% RWR78S45R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S45R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S45R3FRBSL-ND
Through Hole Resistors RWR78S45R3FRBSL-ND
45.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 45.3 OHM 10W 1% WW AXIAL - RWR78S45R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 10W 1% WW AXIAL
RWR78S45R3FRBSL
RES 45.3 OHM 10W 1% WW AXIAL RWR78S45R3FRBSL
RES 45.3ohm 10W 1% WW AXIAL

RES 45.3ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S45R3FRBSL RWR78S45R3FRBSL-ND RWR78S45R3FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 45.3 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details