Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3R74FRRSL

Description
3.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3R74FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R74FRRSL-ND
Through Hole Resistors RWR78S3R74FRRSL-ND
3.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R74FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R74FRRSL
Wirewound Resistors 3110-RWR78S3R74FRRSL
ESS-10 3.74 1% RWR78S3R74FR RSL

ESS-10 3.74 1% RWR78S3R74FR RSL

Supplier's Site Datasheet
RES 3.74 OHM 10W 1% WW AXIAL - RWR78S3R74FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 10W 1% WW AXIAL
RWR78S3R74FRRSL
RES 3.74 OHM 10W 1% WW AXIAL RWR78S3R74FRRSL
RES 3.74ohm 10W 1% WW AXIAL

RES 3.74ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3R74FRRSL-ND 3110-RWR78S3R74FRRSL RWR78S3R74FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.74 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details