Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3R48FSBSL

Description
3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3R48FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R48FSBSL-ND
Through Hole Resistors RWR78S3R48FSBSL-ND
3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R48FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R48FSBSL
Wirewound Resistors 3110-RWR78S3R48FSBSL
ESS-10 3.48 1% RWR78S3R48FS BSL

ESS-10 3.48 1% RWR78S3R48FS BSL

Supplier's Site Datasheet
RES 3.48 OHM 10W 1% WW AXIAL - RWR78S3R48FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 10W 1% WW AXIAL
RWR78S3R48FSBSL
RES 3.48 OHM 10W 1% WW AXIAL RWR78S3R48FSBSL
RES 3.48ohm 10W 1% WW AXIAL

RES 3.48ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3R48FSBSL-ND 3110-RWR78S3R48FSBSL RWR78S3R48FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.48 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details