Vishay Intertechnology, Inc. RES 3.48 OHM 10W 1% WW AXIAL RWR78S3R48FRS73

Description
RES 3.48ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 10W 1% WW AXIAL - RWR78S3R48FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 10W 1% WW AXIAL
RWR78S3R48FRS73
RES 3.48 OHM 10W 1% WW AXIAL RWR78S3R48FRS73
RES 3.48ohm 10W 1% WW AXIAL

RES 3.48ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R48FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R48FRS73-ND
Through Hole Resistors RWR78S3R48FRS73-ND
3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R48FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R48FRS73
Wirewound Resistors 3110-RWR78S3R48FRS73
ESS-10 3.48 1% RWR78S3R48FR S73

ESS-10 3.48 1% RWR78S3R48FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C0827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C0827
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C0827
Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR78S3R48FRS73 RWR78S3R48FRS73-ND 3110-RWR78S3R48FRS73 63C0827
Product Name RES 3.48 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers