Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3R30FSRSL

Description
ESS-10 3.3 1% RWR78S3R30FS RSL
Request a Quote Datasheet
Description
ESS-10 3.3 1% RWR78S3R30FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3R30FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R30FSRSL
Wirewound Resistors 3110-RWR78S3R30FSRSL
ESS-10 3.3 1% RWR78S3R30FS RSL

ESS-10 3.3 1% RWR78S3R30FS RSL

Supplier's Site Datasheet
RES 3.3 OHM 10W 1% WW AXIAL - RWR78S3R30FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 10W 1% WW AXIAL
RWR78S3R30FSRSL
RES 3.3 OHM 10W 1% WW AXIAL RWR78S3R30FSRSL
RES 3.3ohm 10W 1% WW AXIAL

RES 3.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R30FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R30FSRSL-ND
Through Hole Resistors RWR78S3R30FSRSL-ND
3.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3R30FSRSL RWR78S3R30FSRSL RWR78S3R30FSRSL-ND
Product Name Wirewound Resistors RES 3.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers