Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3R01FSBSL

Description
3.01 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.01 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3R01FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R01FSBSL-ND
Through Hole Resistors RWR78S3R01FSBSL-ND
3.01 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R01FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R01FSBSL
Wirewound Resistors 3110-RWR78S3R01FSBSL
ESS-10 3.01 1% RWR78S3R01FS BSL

ESS-10 3.01 1% RWR78S3R01FS BSL

Supplier's Site Datasheet
RES 3.01 OHM 10W 1% WW AXIAL - RWR78S3R01FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 10W 1% WW AXIAL
RWR78S3R01FSBSL
RES 3.01 OHM 10W 1% WW AXIAL RWR78S3R01FSBSL
RES 3.01ohm 10W 1% WW AXIAL

RES 3.01ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3R01FSBSL-ND 3110-RWR78S3R01FSBSL RWR78S3R01FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.01 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details