Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3921FSS73

Description
ESS-10 3.92K 1% RWR78S3921FS S73
Request a Quote Datasheet
Description
ESS-10 3.92K 1% RWR78S3921FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3921FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3921FSS73
Wirewound Resistors 3110-RWR78S3921FSS73
ESS-10 3.92K 1% RWR78S3921FS S73

ESS-10 3.92K 1% RWR78S3921FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3921FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3921FSS73-ND
Through Hole Resistors RWR78S3921FSS73-ND
3.92 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92K OHM 10W 1% WW AXIAL - RWR78S3921FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 10W 1% WW AXIAL
RWR78S3921FSS73
RES 3.92K OHM 10W 1% WW AXIAL RWR78S3921FSS73
RES 3.92Kohm 10W 1% WW AXIAL

RES 3.92Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3921FSS73 RWR78S3921FSS73-ND RWR78S3921FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.92K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details