Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3742FSBSL

Description
ESS-10 37.4K 1% RWR78S3742FS BSL
Request a Quote Datasheet
Description
ESS-10 37.4K 1% RWR78S3742FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3742FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3742FSBSL
Wirewound Resistors 3110-RWR78S3742FSBSL
ESS-10 37.4K 1% RWR78S3742FS BSL

ESS-10 37.4K 1% RWR78S3742FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3742FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3742FSBSL-ND
Through Hole Resistors RWR78S3742FSBSL-ND
37.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.4K OHM 10W 1% WW AXIAL - RWR78S3742FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 10W 1% WW AXIAL
RWR78S3742FSBSL
RES 37.4K OHM 10W 1% WW AXIAL RWR78S3742FSBSL
RES 37.4Kohm 10W 1% WW AXIAL

RES 37.4Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3742FSBSL RWR78S3742FSBSL-ND RWR78S3742FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 37.4K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details