Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3652FSB12

Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3652FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3652FSB12-ND
Through Hole Resistors RWR78S3652FSB12-ND
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3652FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3652FSB12
Wirewound Resistors 3110-RWR78S3652FSB12
ESS-10 36.5K 1% RWR78S3652FS B12

ESS-10 36.5K 1% RWR78S3652FS B12

Supplier's Site Datasheet
RES 36.5K OHM 10W 1% WW AXIAL - RWR78S3652FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 10W 1% WW AXIAL
RWR78S3652FSB12
RES 36.5K OHM 10W 1% WW AXIAL RWR78S3652FSB12
RES 36.5Kohm 10W 1% WW AXIAL

RES 36.5Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3652FSB12-ND 3110-RWR78S3652FSB12 RWR78S3652FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 36.5K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details