Vishay Intertechnology, Inc. RES 34.8 OHM 10W 1% WW AXIAL RWR78S34R8FSB12

Description
RES 34.8ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 10W 1% WW AXIAL - RWR78S34R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 10W 1% WW AXIAL
RWR78S34R8FSB12
RES 34.8 OHM 10W 1% WW AXIAL RWR78S34R8FSB12
RES 34.8ohm 10W 1% WW AXIAL

RES 34.8ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S34R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S34R8FSB12-ND
Through Hole Resistors RWR78S34R8FSB12-ND
34.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S34R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S34R8FSB12
Wirewound Resistors 3110-RWR78S34R8FSB12
ESS-10 34.8 1% RWR78S34R8FS B12

ESS-10 34.8 1% RWR78S34R8FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S34R8FSB12 RWR78S34R8FSB12-ND 3110-RWR78S34R8FSB12
Product Name RES 34.8 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details