Vishay Intertechnology, Inc. Through Hole Resistors RWR78S34R0FMS73

Description
34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S34R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S34R0FMS73-ND
Through Hole Resistors RWR78S34R0FMS73-ND
34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34 OHM 10W 1% WW AXIAL - RWR78S34R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 10W 1% WW AXIAL
RWR78S34R0FMS73
RES 34 OHM 10W 1% WW AXIAL RWR78S34R0FMS73
RES 34ohm 10W 1% WW AXIAL

RES 34ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S34R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S34R0FMS73
Wirewound Resistors 3110-RWR78S34R0FMS73
ESS-10 34 1% RWR78S34R0FM S73

ESS-10 34 1% RWR78S34R0FM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S34R0FMS73-ND RWR78S34R0FMS73 3110-RWR78S34R0FMS73
Product Name Through Hole Resistors RES 34 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers