Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3481FRS70

Description
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3481FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3481FRS70-ND
Through Hole Resistors RWR78S3481FRS70-ND
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48K OHM 10W 1% WW AXIAL - RWR78S3481FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 10W 1% WW AXIAL
RWR78S3481FRS70
RES 3.48K OHM 10W 1% WW AXIAL RWR78S3481FRS70
RES 3.48Kohm 10W 1% WW AXIAL

RES 3.48Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR78S3481FRS70-ND RWR78S3481FRS70
Product Name Through Hole Resistors RES 3.48K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 157572P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details