Vishay Intertechnology, Inc. Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR78S3481FRB12

Description
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR78S3481FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR78S3481FRB12
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR78S3481FRB12
Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RWR78S3481FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3481FRB12
Wirewound Resistors 3110-RWR78S3481FRB12
ESS-10 3.48K 1% RWR78S3481FR B12

ESS-10 3.48K 1% RWR78S3481FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3481FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3481FRB12-ND
Through Hole Resistors RWR78S3481FRB12-ND
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3481FRB12 3110-RWR78S3481FRB12 RWR78S3481FRB12-ND
Product Name Res Wirewound 3.48K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details