Vishay Intertechnology, Inc. RES 3.48K OHM 10W 1% WW AXIAL RWR78S3481FPS73

Description
RES 3.48Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 10W 1% WW AXIAL - RWR78S3481FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 10W 1% WW AXIAL
RWR78S3481FPS73
RES 3.48K OHM 10W 1% WW AXIAL RWR78S3481FPS73
RES 3.48Kohm 10W 1% WW AXIAL

RES 3.48Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3481FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3481FPS73-ND
Through Hole Resistors RWR78S3481FPS73-ND
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3481FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3481FPS73
Wirewound Resistors 3110-RWR78S3481FPS73
ESS-10 3.48K 1% RWR78S3481FP S73

ESS-10 3.48K 1% RWR78S3481FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3481FPS73 RWR78S3481FPS73-ND 3110-RWR78S3481FPS73
Product Name RES 3.48K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details