Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3401BRRSL

Description
ESS-10 3.4K .1% RWR78S3401BR RSL
Request a Quote Datasheet
Description
ESS-10 3.4K .1% RWR78S3401BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3401BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3401BRRSL
Wirewound Resistors 3110-RWR78S3401BRRSL
ESS-10 3.4K .1% RWR78S3401BR RSL

ESS-10 3.4K .1% RWR78S3401BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3401BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3401BRRSL-ND
Through Hole Resistors RWR78S3401BRRSL-ND
3.4 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4K OHM 10W 0.1% WW AXIAL - RWR78S3401BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 10W 0.1% WW AXIAL
RWR78S3401BRRSL
RES 3.4K OHM 10W 0.1% WW AXIAL RWR78S3401BRRSL
RES 3.4Kohm 10W 0.1% WW AXIAL

RES 3.4Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3401BRRSL RWR78S3401BRRSL-ND RWR78S3401BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.4K OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3400 ohms 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details