Vishay Intertechnology, Inc. RES 340 OHM 10W 1% WW AXIAL RWR78S3400FSRSL

Description
RES 340ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 10W 1% WW AXIAL - RWR78S3400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 10W 1% WW AXIAL
RWR78S3400FSRSL
RES 340 OHM 10W 1% WW AXIAL RWR78S3400FSRSL
RES 340ohm 10W 1% WW AXIAL

RES 340ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3400FSRSL-ND
Through Hole Resistors RWR78S3400FSRSL-ND
340 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3400FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3400FSRSL
Wirewound Resistors 3110-RWR78S3400FSRSL
ESS-10 340 1% RWR78S3400FS RSL

ESS-10 340 1% RWR78S3400FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3400FSRSL RWR78S3400FSRSL-ND 3110-RWR78S3400FSRSL
Product Name RES 340 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details