Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3400FRRSL

Description
ESS-10 340 1% RWR78S3400FR RSL
Request a Quote Datasheet
Description
ESS-10 340 1% RWR78S3400FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3400FRRSL
Wirewound Resistors 3110-RWR78S3400FRRSL
ESS-10 340 1% RWR78S3400FR RSL

ESS-10 340 1% RWR78S3400FR RSL

Supplier's Site Datasheet
RES 340 OHM 10W 1% WW AXIAL - RWR78S3400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 10W 1% WW AXIAL
RWR78S3400FRRSL
RES 340 OHM 10W 1% WW AXIAL RWR78S3400FRRSL
RES 340ohm 10W 1% WW AXIAL

RES 340ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3400FRRSL-ND
Through Hole Resistors RWR78S3400FRRSL-ND
340 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3400FRRSL RWR78S3400FRRSL RWR78S3400FRRSL-ND
Product Name Wirewound Resistors RES 340 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details