Vishay Intertechnology, Inc. RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FSBSL

Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 10W 1% WW AXIAL - RWR78S3322FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 10W 1% WW AXIAL
RWR78S3322FSBSL
RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FSBSL
RES 33.2Kohm 10W 1% WW AXIAL

RES 33.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3322FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3322FSBSL-ND
Through Hole Resistors RWR78S3322FSBSL-ND
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3322FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3322FSBSL
Wirewound Resistors 3110-RWR78S3322FSBSL
ESS-10 33.2K 1% RWR78S3322FS BSL

ESS-10 33.2K 1% RWR78S3322FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3322FSBSL RWR78S3322FSBSL-ND 3110-RWR78S3322FSBSL
Product Name RES 33.2K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details