Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3322FMB12

Description
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3322FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3322FMB12-ND
Through Hole Resistors RWR78S3322FMB12-ND
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3322FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3322FMB12
Wirewound Resistors 3110-RWR78S3322FMB12
ESS-10 33.2K 1% RWR78S3322FM B12

ESS-10 33.2K 1% RWR78S3322FM B12

Supplier's Site Datasheet
RES 33.2K OHM 10W 1% WW AXIAL - RWR78S3322FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 10W 1% WW AXIAL
RWR78S3322FMB12
RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FMB12
RES 33.2Kohm 10W 1% WW AXIAL

RES 33.2Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3322FMB12-ND 3110-RWR78S3322FMB12 RWR78S3322FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 33.2K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers