Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3321FMRSL

Description
ESS-10 3.32K 1% RWR78S3321FM RSL
Request a Quote Datasheet
Description
ESS-10 3.32K 1% RWR78S3321FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3321FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3321FMRSL
Wirewound Resistors 3110-RWR78S3321FMRSL
ESS-10 3.32K 1% RWR78S3321FM RSL

ESS-10 3.32K 1% RWR78S3321FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3321FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3321FMRSL-ND
Through Hole Resistors RWR78S3321FMRSL-ND
3.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32K OHM 10W 1% WW AXIAL - RWR78S3321FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 10W 1% WW AXIAL
RWR78S3321FMRSL
RES 3.32K OHM 10W 1% WW AXIAL RWR78S3321FMRSL
RES 3.32Kohm 10W 1% WW AXIAL

RES 3.32Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3321FMRSL RWR78S3321FMRSL-ND RWR78S3321FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.32K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details